Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FD3100

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 142327 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
142327
Molded Case Circuit Breaker 142327
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
CUTLER HAMMER Circuit Breaker FD3100

CUTLER HAMMER Circuit Breaker FD3100

Supplier's Site
CHGP Molded Case - FD3100 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
FD3100
CHGP Molded Case FD3100
TYPE FD BRK 3P 100A 600VAC MAX 18K AIC

TYPE FD BRK 3P 100A 600VAC MAX 18K AIC

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 100A; Product Range Eaton Cutler Hammer - 50K7435 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 100A; Product Range Eaton Cutler Hammer
50K7435
Circuit Breaker, Thermal Magnetic, 3P, 100A; Product Range Eaton Cutler Hammer 50K7435
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 100A; Product Range:C Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 100A; Product Range:C Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 142327 FD3100 50K7435
Product Name Molded Case Circuit Breaker Molded Case Circuit Breaker CHGP Molded Case Circuit Breaker, Thermal Magnetic, 3P, 100A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB2H230-ND - DigiKey
Specs
Rated Current 23 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 723-209-2-1-62F-4-8-7.5-ND - DigiKey
Specs
Rated Current 7.5 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0709I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details