Eaton Corporation Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 1-13/64 INCH... | |
| 3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 5.88 INCH 5.88 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 5.88 INCH 5.88 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 9.63 INCH 9.63 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 11.25 INCH 11.25 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 4.5 INCH 4.5 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 6.75 INCH 6.75 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 4.72 INCH 4.72 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 6.3 INCH 6.3 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL 4.72 INCH 4.72 WIDTH IN INCH 4.8 INCH 4.8 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 2-ROW HORIZONTAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL YELLOW COVER COLOR 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL... | |
| POLYCARBONATE MATERIAL YELLOW COVER COLOR 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA... |