Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FD2070

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5422798 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5422798
Molded Case Circuit Breaker 5422798
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 70A; Product Range Eaton Cutler Hammer - 50K7160 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 70A; Product Range Eaton Cutler Hammer
50K7160
Circuit Breaker, 2 Pole, 70A; Product Range Eaton Cutler Hammer 50K7160
CIRCUIT BREAKER, 2 POLE, 70A; Product Range:FD Series; Current Rating:70A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 70A; Product Range:FD Series; Current Rating:70A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5422798 50K7160
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 70A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2312-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-20415-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - A-0701K -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details