Eaton Corporation Non Interchangeable Trip Breaker GD3070S3

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING 70 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES 12 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING 70 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES 12 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - GD3070S3 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
GD3070S3
Non Interchangeable Trip Breaker GD3070S3
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING 70 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES 12 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 480 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING
  • 70 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
  • G FRAME TYPE
  • INCLUDES 12 VDC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • GD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number GD3070S3
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 480 volts
Rated DC Voltage 250 volts
Rated Current 70 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 8689106 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 2
Text for Mounting Panel mount
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details