Eaton Corporation Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Product Name Notes
AC TYPE 14.7 INCH W X 13 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 14.7 INCH W X 13 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 14.7 INCH W X 13 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 12, IP54 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 14.7 INCH W X 13 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 12, IP54 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 19.5 INCH W X 13.9 INCH D X 35 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 19.5 INCH W X 13.9 INCH D X 47.6 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 27.6 INCH W X 15.4 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 38.9 INCH W X 15.4 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 4.7 INCH W X 5.9 INCH D X 12 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP20 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 4.7 INCH W X 5.9 INCH D X 12 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP20 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 4.7 INCH W X 8.5 INCH D X 11.4 INCH H SIZE UL, CE, CUL APPROVAL IP20 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 4.7 INCH W X 8.5 INCH D X 15.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 4.7 INCH W X 8.5 INCH D X 15.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 4.7 INCH W X 8.5 INCH D X 15.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 12, IP54 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 5.3 INCH W X 8.1 INCH D X 15.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP20 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 5.3 INCH W X 8.1 INCH D X 15.4 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP20 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 55.1 INCH W X 15.4 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 525 TO 690 V AT 45 TO 66 HZ INPUT...
AC TYPE 6.2 INCH W X 10.4 INCH D X 17.3 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 525 TO 690 V AT 45 TO 66...
AC TYPE 6.2 INCH W X 9.4 INCH D X 15.9 INCH H SIZE UL, CE, CUL APPROVAL IP20 ENCLOSURE 200 TO 240 V AT 45 TO 66 HZ INPUT...
AC TYPE 6.2 INCH W X 9.4 INCH D X 15.9 INCH H SIZE UL, CE, CUL APPROVAL IP20 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 6.2 INCH W X 9.4 INCH D X 20.3 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 7.3 INCH W X 8.5 INCH D X 22.8 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP20 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 7.3 INCH W X 8.5 INCH D X 22.8 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP20 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 77.9 INCH W X 15.4 INCH D X 39.4 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 525 TO 690 V AT 45 TO 66 HZ INPUT...
AC TYPE 8.7 INCH W X 11.4 INCH D X 20.7 INCH H SIZE UL, CE, CUL APPROVAL IP20 ENCLOSURE 200 TO 240 V AT 45 TO 66 HZ INPUT...
AC TYPE 8.7 INCH W X 11.4 INCH D X 20.7 INCH H SIZE UL, CE, CUL APPROVAL IP20 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 8.7 INCH W X 11.4 INCH D X 25.6 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 8.7 INCH W X 11.4 INCH D X 25.6 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 8.7 INCH W X 11.4 INCH D X 25.6 INCH H SIZE UL, CE, CUL APPROVAL NEMA 12, IP54 ENCLOSURE 200 TO 240 V AT 45 TO 66...
AC TYPE 8.7 INCH W X 11.4 INCH D X 25.6 INCH H SIZE UL, CE, CUL APPROVAL NEMA 12, IP54 ENCLOSURE 440 TO 500 V AT 45 TO 66...
AC TYPE 9.8 INCH W X 12.4 INCH D X 31.5 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT...
AC TYPE 9.8 INCH W X 12.4 INCH D X 31.5 INCH H SIZE UL, CE, CUL APPROVAL IP20 ENCLOSURE 200 TO 240 V AT 45 TO 66 HZ INPUT...
AC TYPE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE...