Eaton Corporation Datasheets for Time Delay Relays

Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more

Product Name Notes
AC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 110 V AT 50 HZ, 120 V AT 60 HZ COIL...
AC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 220 V AT 50 HZ, 240 V AT 60 HZ COIL...
AC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 440 V AT 50 HZ, 480 V AT 60 HZ COIL...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 12 VAC AT 50/60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 2NO-2NC TIMED CONTACT CONFIGURATION...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 208 TO 220 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 1NO-1NC TIMED...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 208 TO 220 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 2NO-2NC TIMED...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 208 TO 220 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING MODE 1NO-1NC TIMED...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 208 TO 220 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING MODE 2NO-2NC TIMED...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 24 VAC AT 50/60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 1NO-1NC TIMED CONTACT CONFIGURATION...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 24 VAC AT 50/60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 2NO-2NC TIMED CONTACT CONFIGURATION...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 24 VAC AT 50/60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING MODE 1NO-1NC TIMED CONTACT CONFIGURATION...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 24 VAC AT 50/60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING MODE 2NO-2NC TIMED CONTACT CONFIGURATION...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING...
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING...
DC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 120 VDC COIL VOLTAGE 0.1 TO 180 SEC TIMING RANGE ON...
DC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 24 VDC COIL VOLTAGE 0.1 TO 180 SEC TIMING RANGE ON...
DC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 240 VDC COIL VOLTAGE 0.1 TO 180 SEC TIMING RANGE ON...