Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 29
Product Name Notes
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U...
Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or...
Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top...
Application Ideal as a housing for a complete personal computer system including video screen, keyboard and PLC. Flexible design provides panel mount or rack mount capabilities for a variety of...
Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console...
Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety...
Features: Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Standard version is molded from flame retardant ABS plastic (rated UL94V-0) and is assembled with machine screws...
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure.
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into...
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All...
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a...
Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware. Includes heavy duty brackets for outside mounting to cabinet frame. Sold in pairs to provide...
Key Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of...
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray...
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top &
Features punched universal EIA spacing. Mounts onto Rail Support Kits (not included - see above). Clip nuts required for mounting to punched rails Finished in black. Part Details Click Part...
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4"...
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel.
Formed 14 gauge steel. Adds 6” to Data Terminal Depth. Maintains NEMA rating. Utilizes door from Data Terminal. Fastens flush to back of Data Terminal. Available in light gray and...
Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains...
Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Stiffeners added for solid stability. Open top and bottom provides an unobstructed wireway...
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window...
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Fits Standard Turret, Deep Turret, and Data Terminal. Offered in 24" width...
Molded from tough nylon (choice of Black or Grey). Includes 2 nylon screws (insulated to avoid internal interference). Mounting template included. Part numbers ending in "CP" come with these clips...
Provide "lift assist" and door support for rear Turret/Data Terminal doors and Desk lids. Replace standard manual door supports. Rated to support 40lb (18kg) Minimum enclosure width of 16" is...
Provide adjustable mounting support for DIN rails (sold separately.) For use in Bases only. Mount into "C" channels (not included). Part Details Click Part No, below, for details (e.g., Product...
Provides convenient pullout access and support for printers in bases. Two versions available for high or low applications. Mounts onto Combination Rails (not included). Finished in textured black. Slides included.
Separate kits for Standard Turret/Data Terminal, Deep Turret and Bases. For use with Swing Frame, CRT Mounting Kit and Combination Rails. Mount into "C" channels (not included). Finished in textured...
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available...

<< Prev Next >>