Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18S12

Description
TERMINAL STRAPS 9.5L
Request a Quote Datasheet
Description
TERMINAL STRAPS 9.5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18S12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18S12
Enclosures Accessories and Hardware 18S12
TERMINAL STRAPS 9.5L

TERMINAL STRAPS 9.5L

Buy Now
Box Accessories - 18S12 - 18S12 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 18S12
18S12
Box Accessories - 18S12 18S12
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021826-18S12 Accessory Type: Terminal Strap For Use With/Related Products: 1418 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021826-18S12
Accessory Type: Terminal Strap
For Use With/Related Products: 1418 Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18S12 18S12
Product Name Enclosures Accessories and Hardware Box Accessories - 18S12
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers