Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P2717

Description
1418 INNER PANEL 27X17
Request a Quote Datasheet
Description
1418 INNER PANEL 27X17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P2717 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P2717
Enclosures Accessories and Hardware 18P2717
1418 INNER PANEL 27X17

1418 INNER PANEL 27X17

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P2717
Electrical Enclosure Accessories 18P2717
Electrical Enclosure Accessories Steel Inner Panel 27 x 17"

Electrical Enclosure Accessories Steel Inner Panel 27 x 17"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18P2717 18P2717
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details