Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18G1717

Description
GALV PANEL FOR WALLMT 20X20
Request a Quote Datasheet
Description
GALV PANEL FOR WALLMT 20X20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18G1717 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18G1717
Enclosures Accessories and Hardware 18G1717
GALV PANEL FOR WALLMT 20X20

GALV PANEL FOR WALLMT 20X20

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18G1717
Electrical Enclosure Accessories 18G1717
Electrical Enclosure Accessories GalvanizedSteelPanel 17.00x17.00"

Electrical Enclosure Accessories GalvanizedSteelPanel 17.00x17.00"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18G1717 18G1717
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers