Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Application Designed to provide mechanical protection for components requiring ventilation. Suitable for use where heat dissipation is required. Standards Complies with NEMA Type 1 Construction Base is formed from 16...
Clip Nuts (Also known as Speed nuts or Timmerman nuts) are a great alternative to Cage Nuts and have many more uses. Whether your rack has non-threaded round holes or...
Features 1/4-20 cage nuts for square hole punched panel rails Has the holding strength of a 1/4 - 20 nut Zinc plated Specifications Constructed of SAE 1050-1065 spring steel. Recommended...
Features 10-32 cage nuts for 0.375"/9.54mm square hole punched panel rails. Has the holding strength of a 10-32 nut. Heat-treated by means of austempering. Zinc plated. Specifications Constructed of SAE...
Features 10-32 x 0.625 inch length steel thumb screws. Slotted & Phillips combination pan head screws. Black oxide finish. Includes integral - factory installed, mar resistant nylon washer. Saves installation...
Features 12-24 cage nuts for square hole punched panel rails Has the holding strength of a 12-24 nut Zinc plated Accessories Rack Screws with Pilot Point Cage Nut Installation Tool...
Features 6mm cage nuts for square hole punched panel rails. Has the holding strength of a 6mm (M6) nut. Zinc plated. Note: We changed this part to CAGNUT to align...
Features Ball bearing, swivel wheels. Includes mounting hardware. Plated zinc finish. TAA compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America.
Features Cage nuts for square hole rack mounting rails. Available in 10-32, 12-24 and M6 mounting profiles. Packaged in plastic clamshell or resealable jar (depending on quantity). Manufactured in North...
Features Constructed of 14-gauge steel. Finished in rugged textured black powder paint Assembled with four (4) casters. Mounting hardware included. Not for use with 24 inch mounting racks. Caster set...
Features Extra spring nuts. 1/4 - 20 Strut spring nut. 1/4 - 20 x 1/2" bolt. Used only in a number of our smaller floor and wall mounting cabinets. Cabinet...
Features Features ball bearing swivel and hard composition wheels. Wheel is gray in color. Compatible with both RCH and REFK Series. Caster set has a weight capacity of 600 lbs...
Features Installs in place of the existing slotted latch, or in cutout hole provided. Reversible cam position for other applications. Maintains NEMA1 rating. Part Details Click Part No, below, for...
Features Material is round steel. Available in Chrome Plated or Black Powder Coated. Sold individually or in pairs (see table). Hardware included. Part Details Click Part No, below, for details...
Features Packaged in sets of four. 800 lb. load capacity per set. 4" swivel casters with brakes. Features zinc plated ball bearing pivot, composite wheels. Part Details Click Part No,...
Features Precision crafted 10-32 threading. Includes factory-installed nylon washer. Phillips-Slot oval head. 0.625" Length. Heat-treated to resist stripping. Finished in black oxide. Part Details Click Part No, below, for details...
Features Precision crafted constructed of heat-treated low-carbon steel. Heat-treated to resist stripping. Ideal for AV and Test/Measurement applications. Screws feature Slotted and Phillips countersunk head. 0.625" length. 10-32 thread. Nickel...
Features Provides fast access to conventional screw clamp type enclosures. Installs on clamp bracket in place of screw on 1418, 1418N4, 1447N4, and 1422N4 Series enclosures. Entire assembly is 304...
Features Slotted & phillips combination pan head screws Use where economy is important OR for close spacing. Example: multiple 1.75" (1U) panels are mounted next to each other (as cup...
Features Slotted pan head screws with flat nylon washers Use where economy is important OR for close spacing. Example: multiple 1.75" (1U) panels are mounted next to each other (as...
Features This combo-pack of 10-32 Mounting Screws and Cage Nuts is convenient to have when installing rack mount equipment. The pack includes equal number of 10-32, 0.625” length black rack...
Features Twin nylon swivel wheels with zinc axles and hoods. 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet). Final mounting...
Features Unique soft tread design ideal for medical, office and institutional environments. Twin wheels increase ease of swivel for added maneuverability. Quiet and non-marking thermoplastic elastomer wheel treads provide floor...
Features When used as instructed, kits maintain the UL/CSA Type rating of Hammond enclosures which unapproved hardware will not. Screws require hex driver making them virtually tamper proof. Kit includes...
Features With captivated nylon washers Nickel plated Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm...
hinge kit - grey polyester with brass inserts. Includes screws and o-rings
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of...
The 1421 screw provides a standard 0.625” rack screws length with 10-32 threads. The screw itself features a slotted oval head and has a nickel plate finish.
The screw provides a standard 0.625” rack screws length with 10-32 threads. The screw itself features a slotted and Phillips, oval head and has a nickel plated finish. Please note...
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match...
We've introduced two new lines of cord grips which are available made from nylon (1427NCG) or nickel-plated brass (1427BCG) and in a wide variety of sizes. Features Black nylon, liquid-tight...
Adapts panels, swing frames, and panel rails from single door enclosures so they can be used on double door enclosures. Suitable for single or dual access double door enclosures. Center...
Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories. Designed for installation in 72" and 90" high enclosures. The swing...
Provides 19" or 24" mounting capability. Sold in pairs. Formed from 10 gauge steel. Drilled and tapped 10-32 to EIA spacing of 0.5" - 0.63" - 0.63" - 0.5". Compatible...

Next >>