Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 197AC25

Description
CHOKE
Request a Quote
Description
CHOKE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 197AC25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
197AC25
Enclosures Accessories and Hardware 197AC25
CHOKE

CHOKE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 197AC25
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1947499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.11 inch (105 mm)
Depth 8.39 inch (213 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers