Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18G5733

Description
GALV PANEL FOR WALLMT 60X36
Request a Quote Datasheet
Description
GALV PANEL FOR WALLMT 60X36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18G5733 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18G5733
Enclosures Accessories and Hardware 18G5733
GALV PANEL FOR WALLMT 60X36

GALV PANEL FOR WALLMT 60X36

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18G5733
Electrical Enclosure Accessories 18G5733
Electrical Enclosure Accessories Galvanized Steel Panel 57 x 33"

Electrical Enclosure Accessories Galvanized Steel Panel 57 x 33"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18G5733 18G5733
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers