Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 20P1410

Description
1420 INNER PANEL 14X10
Request a Quote
Description
1420 INNER PANEL 14X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 20P1410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
20P1410
Enclosures Accessories and Hardware 20P1410
1420 INNER PANEL 14X10

1420 INNER PANEL 14X10

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 20P1410
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1947499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.11 inch (105 mm)
Depth 8.39 inch (213 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413WH9003 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details