Hammond Manufacturing Company Inc. Rack Components - 18P3321 18P3321

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021817-18P3321 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 24 lbs (10.9kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021817-18P3321 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 24 lbs (10.9kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - 18P3321 - 18P3321 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P3321
18P3321
Rack Components - 18P3321 18P3321
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021817-18P3321 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 24 lbs (10.9kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021817-18P3321
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 24 lbs (10.9kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - 18P3321 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P3321
Enclosures Accessories and Hardware 18P3321
1418 INNER PANEL 33X21

1418 INNER PANEL 33X21

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P3321
Electrical Enclosure Accessories 18P3321
Electrical Enclosure Accessories Steel Inner Panel 33 x 21"

Electrical Enclosure Accessories Steel Inner Panel 33 x 21"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P3321 18P3321 18P3321
Product Name Rack Components - 18P3321 Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details