Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1598PLJ-AL

Description
Key Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure half is specially masked and sprayed with an RFI/EMI copper conductive coating (see close up photo below). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Cases halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Stocked in matte textured black. Alternative: When shielding is not required, try series 1598
Request a Quote
Description
Key Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure half is specially masked and sprayed with an RFI/EMI copper conductive coating (see close up photo below). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Cases halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Stocked in matte textured black. Alternative: When shielding is not required, try series 1598
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1598PLJ-AL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1598PLJ-AL
Small Enclosures - Plastic Enclosures - EMI/RFI 1598PLJ-AL
Key Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure half is specially masked and sprayed with an RFI/EMI copper conductive coating (see close up photo below). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Cases halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Stocked in matte textured black. Alternative: When shielding is not required, try series 1598

Key Features:

  • Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Interior of each enclosure half is specially masked and sprayed with an RFI/EMI copper conductive coating (see close up photo below).
  • Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz.
  • Designed to meet IP54.
  • Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear.
  • Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side.
  • Cases halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Integral horizontal P.C. card mounts on Eurocard centers.
  • P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100
  • Stocked in matte textured black.

Alternative:

  • When shielding is not required, try series 1598
Supplier's Site
Enclosures, Boxes, & Cases - 1598PLJ-AL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1598PLJ-AL
Enclosures, Boxes, & Cases 1598PLJ-AL
ALUMINUM ENDPLATE SET

ALUMINUM ENDPLATE SET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1598PLJ-AL 1598PLJ-AL
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418L12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Boxes - 164-1418ER8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers