Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18G2721

Description
GALV PANEL FOR WALLMT 30X24
Request a Quote Datasheet
Description
GALV PANEL FOR WALLMT 30X24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18G2721 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18G2721
Enclosures Accessories and Hardware 18G2721
GALV PANEL FOR WALLMT 30X24

GALV PANEL FOR WALLMT 30X24

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18G2721
Electrical Enclosure Accessories 18G2721
Electrical Enclosure Accessories GalvanizedSteelPanel 27.00x21.00"

Electrical Enclosure Accessories GalvanizedSteelPanel 27.00x21.00"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18G2721 18G2721
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers