Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P1709

Description
1418 INNER PANEL 17X9
Request a Quote Datasheet
Description
1418 INNER PANEL 17X9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P1709 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P1709
Enclosures Accessories and Hardware 18P1709
1418 INNER PANEL 17X9

1418 INNER PANEL 17X9

Buy Now
Rack Components - 18P1709 - 18P1709 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P1709
18P1709
Rack Components - 18P1709 18P1709
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021809-18P1709 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 6 lbs (2.7kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021809-18P1709
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 6 lbs (2.7kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P1709
Electrical Enclosure Accessories 18P1709
Electrical Enclosure Accessories Steel Inner Panel 17 x 9"

Electrical Enclosure Accessories Steel Inner Panel 17 x 9"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P1709 18P1709 18P1709
Product Name Enclosures Accessories and Hardware Rack Components - 18P1709 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details