Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599TABMGY

Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet
Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599TABMGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599TABMGY
Small Enclosures - Plastic Enclosures - General Purpose 1599TABMGY
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos

Features:

  • Low profile - ergonomically designed for a comfortable fit into the user’s hands.
  • Perfect for instrument or mobile data enclosures requiring a touch screen.
  • Choice of three size. All available with or without battery compartment.
  • Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0.
  • Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Integral brass bushings are factory inserted into the top half of the enclosure (see photos).
  • Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54.
  • P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details).
  • "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip.
  • Contains one end panel - removable for easy modification.
  • Bottom half of enclosure includes a square - molded inlay for labels.

Screws:

100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100

100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK

50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50

100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100

Photo Features:


Available in three sizes, two colors (black and gray) and with or without battery compartments.
Battery compartment options include clips for AA's and 9V batteries.

  • 0
  • 1
  • 2

Videos

Supplier's Site
Boxes - HM2088-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 6.692"" L x 5.315"" W (169.98mm x 135.00mm) X 1.063"" (27.00mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 6.692"" L x 5.315"" W (169.98mm x 135.00mm) X 1.063"" (27.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599TABMGY
Enclosures, Boxes, & Cases 1599TABMGY
FRABS MEDIUM TABLET

FRABS MEDIUM TABLET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599TABMGY HM2088-ND 1599TABMGY
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.67 inch (169 mm)
Width 5.31 inch (135 mm)
Depth 1.06 inch (26.92 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers