Hammond Manufacturing Company Inc. Electrical Enclosure Accessories 18B336

Description
Electrical Enclosure Accessories Bracket Assembly 3 Brackets, 32.5"
Datasheet
Description
Electrical Enclosure Accessories Bracket Assembly 3 Brackets, 32.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18B336
Electrical Enclosure Accessories 18B336
Electrical Enclosure Accessories Bracket Assembly 3 Brackets, 32.5"

Electrical Enclosure Accessories Bracket Assembly 3 Brackets, 32.5"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 18B336
Product Name Electrical Enclosure Accessories
Length 32.5 inch (825 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0011 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details