Hammond Manufacturing Company Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Features Designed to provide air temperature control and monitoring in cabinets. Thermostat NC (Normally Closed) for the control of heaters and heater fans. Thermostat NO (Normally Open) for the control... | |
| Features Designed to provide air temperature control and monitoring in cabinets Twin thermostats integrates two independently switchable thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different... | |
| Features Designed to provide both air temperature and humidity control as well as monitoring in electrical and electronic enclosures. Independently senses the relative humidity and temperature. Resistive and inductive loads... | |
| Features External container for collecting the accumulating condensed water Holds 33 oz (1 litre) For use with DTS, DTT, PWS series Part Details Click Part No, below, for details (e.g.,... | |
| Features Mechanical Humidistat regulates the control of heaters or fans whenever the preset level of relative humidity. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... | |
| PQF Premium Quick Filter Quick, easy installation & filter replacement Remove and replace with new filter in seconds Suitable for use on any air-inlet opening on any type of equipment. | |
| Field install kit for Condenser Fan intake Washable Aluminum mesh (except where noted) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number... | |
| High performance evaporation kit Easy to retrofit on any cooling unit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - KVDTX... |