Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| The HLP is a perfect solution for your networking and server installations when space is tight. Features Available in two (2) heights up to 41 inches of usable space, and... | |
| Application Designed for use as Current Transformer Cabinet to house and protect instrument current transformers in outdoor applications. Can also be used as a general purpose enclosure for various junction,... | |
| Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise... | |
| Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications. Construction... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise... | |
| Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's... | |
| Application The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale... | |
| Application The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for... | |
| Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * -... | |
| The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller... | |
| The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation... | |
| Constructed of 14 gauge steel galvanized Designed as a spacer for 75mm grid straps when mounted front to back on bottom flanges Can be used for terminal straps and grounding... | |
| Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4)... | |
| For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for... | |
| Formed 12 gauge galvanized steel unpainted Requires Swing Kit sold separately Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units... | |
| Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. | |
| Heavy duty bolting kit connects side by side units at 8 points. Maintains UL/CSA Type 12 approvals. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... | |
| Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of four. | |
| Master Interlock Kit- required for master door in system Slave Interlock Kit- required for each slave door to be interlocked with master door Rod connector kit- required for connecting to... | |
| Mounts between inner panels of joined enclosures. Formed 12 gauge galvanized steel unpainted. 3.75" wide. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)... | |
| Plinths install under enclosure for additional cable entry space and/or access. Adds 4" (100mm) or 8" (200mm) to overall enclosure height. HPLW contains 4 corner supports along with corresponding front... | |
| Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly... | |
| Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Can be used in combination with depth grid straps (top and bottom) Allows installation of 19" mounting rails... | |
| Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or... | |
| Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details... | |
| Standard escutcheon plate and insert can be replaced with several handle options. Die cast Swing Handles (black) open door with a rotating motion, are key-locking and available with padlocking feature. | |
| Used in conjunction with HMEP Swing Panels or HMESWF Swing Frames Provides adjustable location for panels and frame front to rear Comes complete with all mounting hardware Allows for maximum... | |
| Used to replace lifting eyes for ganged enclosures Overall height 3.1" with eyelet hole 1.375" Kit includes 2 plated angles and hardware Weight capacity 2000 lbs per pair Part Details... |
| << Prev | Next >> |