Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18B324

Description
TERMINAL STRAPS 20.5L
Request a Quote Datasheet
Description
TERMINAL STRAPS 20.5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18B324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18B324
Enclosures Accessories and Hardware 18B324
TERMINAL STRAPS 20.5L

TERMINAL STRAPS 20.5L

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18B324
Electrical Enclosure Accessories 18B324
Electrical Enclosure Accessories Bracket Assembly 3 Brackets, 20.5"

Electrical Enclosure Accessories Bracket Assembly 3 Brackets, 20.5"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18B324 18B324
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2382 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details