Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P2721

Description
1418 INNER PANEL 27X21
Request a Quote Datasheet
Description
1418 INNER PANEL 27X21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P2721 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P2721
Enclosures Accessories and Hardware 18P2721
1418 INNER PANEL 27X21

1418 INNER PANEL 27X21

Buy Now
Rack Components - 18P2721 - 18P2721 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P2721
18P2721
Rack Components - 18P2721 18P2721
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021815-18P2721 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 19 lbs (8.6kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021815-18P2721
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 19 lbs (8.6kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P2721
Electrical Enclosure Accessories 18P2721
Electrical Enclosure Accessories Steel Panel 27.00"x21.00"

Electrical Enclosure Accessories Steel Panel 27.00"x21.00"

Buy Now Datasheet
HMND Enclosure Panels - 18P2721 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Enclosure Panels
18P2721
HMND Enclosure Panels 18P2721
27 x 21 Fits Encl. 30 x 24

27 x 21 Fits Encl. 30 x 24

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P2721 18P2721 18P2721 18P2721
Product Name Enclosures Accessories and Hardware Rack Components - 18P2721 Electrical Enclosure Accessories HMND Enclosure Panels
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4258 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 7.09 inch (180 mm)
Depth 5.12 inch (130 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details