Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Standards UL... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Designed to... | |
| Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or... | |
| Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top... | |
| Application Ideal as a housing for a complete personal computer system including video screen, keyboard and PLC. Flexible design provides panel mount or rack mount capabilities for a variety of... | |
| Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console... | |
| Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety... | |
| Features: Available in 4U, 6U, 8U and 12U mounting heights. Hinged for easy rear access. Adjusts in depth from 12" to 18" with ease so there is no need to... | |
| Features Available in 4U and 8U mounting heights. Both sizes include 3.5" (2U) of space for non-rack mounting equipment. A twelve (12) inch depth accessory shelf is included. The rails... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two... | |
| Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a... | |
| Key Features: Ergonomically designed for a comfortable fit into the user’s hand. Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or... | |
| Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS... | |
| Key Features: Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides... | |
| Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Qty Per Package - Compatible Bateries (not incl.) BH1AAW - 1 (1)... | |
| When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for... | |
| 12 gauge steel panels. Available in 4 widths. Mounts onto panel mounting studs in consolet. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly... | |
| 12 gauge steel panels. Used in both Standard and Deep desks. Available in 4 widths. Mounts horizontally onto panel mounting studs in bottom of desk. Finished in white. Part Details... | |
| 14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware... | |
| Adjustable width allows for mounting of most CRT models. For use in Turrets or Data Terminal. Mounts onto Rail Support Kits (not included - see above). Finished in textured black. | |
| Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts... | |
| Designed specifically for use in Data Terminal. Sloped wrist rest provides comfort for operator. Locks in place when extended. 20" width accommodates standard width keyboards. Finished in textured black. Slides... | |
| Features punched universal EIA spacing. Mounts onto Rail Support Kits (not included - see above). Clip nuts required for mounting to punched rails Finished in black. Part Details Click Part... | |
| Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4"... | |
| For use in Turrets, Data Terminals and Bases. Provide adjustable (side to side) mounting support for Base Panels and all Rail Support Kits. Available in 4 widths. Finished in textured... | |
| For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. | |
| Formed 14 gauge steel. Adds 6” to Data Terminal Depth. Maintains NEMA rating. Utilizes door from Data Terminal. Fastens flush to back of Data Terminal. Available in light gray and... | |
| Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains... | |
| Installs easily at any location along front of Desks or Consolet. Provides temporary keyboard support. 20" width accommodates standard width keyboards. Finished in textured black. Part Details Click Part No,... | |
| Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Stiffeners added for solid stability. Open top and bottom provides an unobstructed wireway... | |
| Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window... | |
| Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Fits Standard Turret, Deep Turret, and Data Terminal. Offered in 24" width... | |
| Separate kits for Standard Turret/Data Terminal, Deep Turret and Bases. For use with Swing Frame, CRT Mounting Kit and Combination Rails. Mount into "C" channels (not included). Finished in textured... | |
| Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available... |
| << Prev | Next >> |