Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599HTSBK

Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote Datasheet
Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599HTSBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599HTSBK
Small Enclosures - Plastic Enclosures - General Purpose 1599HTSBK
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.

Features:

  • Rear of units contain one or two flat removable panels (depending on console size) for easy modifications.
  • Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0.
  • Economy version is molded from general purpose (not flame retardant) ABS plastic.
  • Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2,

Photo Features:


Short slope (above) and long slope (below).
Standard models use machine screws into brass bushings. Economy models use self-tapping screws.
"K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels.

Accessories

Screws:

Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100.
Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100.
Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100


Optional Battery Holders

  • Designed for our battery door enclosure (part numbers ending in BAT).
  • Includes all the parts required to install the battery or batteries.
  • Includes the battery holder, wires and foam anti-rattle pad.
  • Refer to "Battery Holder Compatibility" table below.
Supplier's Site
Enclosures, Boxes, & Cases - 1599HTSBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599HTSBK
Enclosures, Boxes, & Cases 1599HTSBK
1599H SHORT TILT BLK CASE

1599H SHORT TILT BLK CASE

Buy Now
Boxes - HM883-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 8.661"" L x 4.331"" W (219.99mm x 110.01mm) X 1.762"" (44.75mm)"

"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 8.661"" L x 4.331"" W (219.99mm x 110.01mm) X 1.762"" (44.75mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599HTSBK 1599HTSBK HM883-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 1.57 inch (39.88 mm)
Width 8.66 inch (220 mm)
Depth 4.33 inch (110 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402-9H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435MO - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers