Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1599RFIBBKBAT

Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Recessed top for membrane display or pad. Lap joint construction provides protection against dust accumulation and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. For non-shielded applications, try series 1599 SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote Datasheet
Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Recessed top for membrane display or pad. Lap joint construction provides protection against dust accumulation and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. For non-shielded applications, try series 1599 SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1599RFIBBKBAT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1599RFIBBKBAT
Small Enclosures - Plastic Enclosures - EMI/RFI 1599RFIBBKBAT
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Recessed top for membrane display or pad. Lap joint construction provides protection against dust accumulation and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. For non-shielded applications, try series 1599 SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.

Features:

  • Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers).
  • Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure.
  • Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Recessed top for membrane display or pad.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency.
  • Designed to meet IP54.
  • NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE.
  • Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • For non-shielded applications, try series 1599

SAFETY NOTES:

  • Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure.
  • Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Supplier's Site
Boxes - HM4103-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Conductive Black Hand Held, Split Sides 5.118"" L x 2.559"" W (130.00mm x 65.00mm) X 1.004"" (25.50mm)"

"Box Plastic, Conductive Black Hand Held, Split Sides 5.118"" L x 2.559"" W (130.00mm x 65.00mm) X 1.004"" (25.50mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1599RFIBBKBAT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599RFIBBKBAT
Enclosures, Boxes, & Cases 1599RFIBBKBAT
1599B SHIELDED BAT DOOR

1599B SHIELDED BAT DOOR

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599RFIBBKBAT HM4103-ND 1599RFIBBKBAT
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.12 inch (130 mm)
Width 2.56 inch (65.02 mm)
Depth 0.9700 inch (24.64 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455P1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Boxes - 1414N4PHKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers