Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 29
Product Name Notes
Application Designed for certain specific Ontario metering applications. Standards N/A Construction Spot welded 16 gauge steel construction. Heavy duty padlockable "L" handle. Viewing window with removable cover plate. Pre-mounted ground...
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20...
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1...
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16...
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded...
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to hose down/precipitation or corrosion. Standards UL 508A Listed;
Application Designed for use with aluminum and copper conductors. Standards CSA Certified Construction Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C. Kits are supplied...
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R,...
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type...
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks...
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel...
The co-location rack cabinet system from Hammond features four (4) different bay configurations and several roof options. Whether you are leasing the space or want to restrict access to sections...
When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through...
When you need cabinets quickly, our pre-assembled C4RR cabinets are a great option. Based on our most popular requested configurations, each cabinet is factory configured and packaged and ready to...
When you prefer complete flexibility, our modular C4 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for...
Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series. Keyhole shaped mounting holes for quick assembly. Easy install - Remove...

<< Prev Next >>