Hammond Manufacturing Company Inc. Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
Features Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas Compact design Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature...
Features Designed to prevent condensation or maintain minimum temperature in enclosures. Built in Thermostat. (-18 C to +38 C) (0 F to +100 F) Fan Auto/On switch with pilot light...
Features Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equip­ment with protection from low temperatures, condensation and corrosion. The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature...
Features For large heating capacity requirements. Maintains minimum operating temperatures in enclosures. Helps prevent failures to components caused by condensation and corrosion. Built-in thermostat and control light. Heating power adjusts...
Features For use when larger heating capacities or internal forced air circulation is required. Designed to prevent condensation or maintain minimum temperature in enclosures. Thermostats are also available. Accessories Temperature...
Features When larger heating capacities or internal forced air circulation is required and space is limited. Compact design to prevent condensation or maintain minimum temperature in enclosures. Fan is included.