Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18S30

Description
TERMINAL STRAPS 27.5L
Request a Quote Datasheet
Description
TERMINAL STRAPS 27.5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18S30 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18S30
Enclosures Accessories and Hardware 18S30
TERMINAL STRAPS 27.5L

TERMINAL STRAPS 27.5L

Buy Now
Box Accessories - 18S30 - 18S30 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 18S30
18S30
Box Accessories - 18S30 18S30
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021827-18S30 Accessory Type: Terminal Strap For Use With/Related Products: 1418 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021827-18S30
Accessory Type: Terminal Strap
For Use With/Related Products: 1418 Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18S30 18S30
Product Name Enclosures Accessories and Hardware Box Accessories - 18S30
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 120-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers