Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for outdoor housing of metering transformers. Standards CSA Approved, Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Offered in single and double door versions. Formed... | |
| Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; | |
| Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC... | |
| Features Available in 24U, 36U, 40U and 45U mounting heights. Available in 23” overall width (19" mounting width). Available in 23.62" and 31.5" overall depths. C-channel struts provide cabinet strength,... | |
| When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for... | |
| When you prefer complete flexibility, our modular C4 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for... |
| << Prev | Next >> |