Hammond Manufacturing Company Inc. Datasheets for Modular Enclosures

Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.
Modular Enclosures: Learn more

Page: 1 2
Product Name Notes
Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or...
Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top...
Application Ideal as a housing for a complete personal computer system including video screen, keyboard and PLC. Flexible design provides panel mount or rack mount capabilities for a variety of...
Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console...
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's...
Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety...
Application The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale...
Application The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for...
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * -...
Details The GRDBAR Series comes in vertical, horizontal mounting as well as horizontal rack mounting. The grounding bar is made from heavy-gauge copper that attaches to the inside of an...
Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware. Includes heavy duty brackets for outside mounting to cabinet frame. Sold in pairs to provide...
12 gauge steel panels. Available in 4 widths. Mounts onto panel mounting studs in consolet. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly...
12 gauge steel panels. Used in both Standard and Deep desks. Available in 4 widths. Mounts horizontally onto panel mounting studs in bottom of desk. Finished in white. Part Details...
14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware...
Adjustable width allows for mounting of most CRT models. For use in Turrets or Data Terminal. Mounts onto Rail Support Kits (not included - see above). Finished in textured black.
Allows for a variety of door mounting applications. Mounts to studs on door. Finished in beige. Packaged in quantities of two. Part Details Click Part No, below, for details (e.g.,...
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts...
Connects side by side units at 6 points. Maintains UL/CSA Type 12 approvals. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship...
Constructed of 14 gauge steel galvanized Designed as a spacer for 75mm grid straps when mounted front to back on bottom flanges Can be used for terminal straps and grounding...
Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4)...
Designed for mounting to HME frame assembly Brackets accept either Fluorescent or LED light kits 1.5" x 9" Sold in pairs Clear coat plated finish Part Details Click Part No,...
Designed specifically for use in Data Terminal. Sloped wrist rest provides comfort for operator. Locks in place when extended. 20" width accommodates standard width keyboards. Finished in textured black. Slides...
Features punched universal EIA spacing. Mounts onto Rail Support Kits (not included - see above). Clip nuts required for mounting to punched rails Finished in black. Part Details Click Part...
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4"...
For use in Single or Dual Access Bases. Constructed of 14 gauge steel. Features 2 cutouts for cable access. Underside of cutouts covered with black foam rubber which, when punctured...
For use in Turrets, Data Terminals and Bases. Provide adjustable (side to side) mounting support for Base Panels and all Rail Support Kits. Available in 4 widths. Finished in textured...
For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel.
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for...
For use with IME, IFMD and IMET Series. Can be used with IPC Series, must order IPC Base Panel Bracket (Part No. IPCPSK). Replacement or additional mounting panel (standard enclosures...
Formed 12 gauge galvanized steel unpainted Requires Swing Kit sold separately Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units...
Formed 14 gauge steel. Adds 6” to Data Terminal Depth. Maintains NEMA rating. Utilizes door from Data Terminal. Fastens flush to back of Data Terminal. Available in light gray and...
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases.
Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains...
Heavy duty bolting kit connects side by side units at 8 points. Maintains UL/CSA Type 12 approvals. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,...
Installs easily at any location along front of Desks or Consolet. Provides temporary keyboard support. 20" width accommodates standard width keyboards. Finished in textured black. Part Details Click Part No,...
Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Stiffeners added for solid stability. Open top and bottom provides an unobstructed wireway...
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window...
Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Fits Standard Turret, Deep Turret, and Data Terminal. Offered in 24" width...
Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of four.
Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of two.
Master Interlock Kit- required for master door in system Slave Interlock Kit- required for each slave door to be interlocked with master door Rod connector kit- required for connecting to...
Mounts between inner panels of joined enclosures. Finished in white Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch...
Mounts between inner panels of joined enclosures. Formed 12 gauge galvanized steel unpainted. 3.75" wide. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)...
Mounts to internal door channel using 1 or 2 Door Support Rails (sold separately) or directly to a door/side panel using supplied hardware. Can be easily positioned at various heights.
Mounts to studs on door. Provides easier closing and extra support when significant weight is mounted on the door. Part Details Click Part No, below, for details (e.g., Product drawings,...
Plinths install under enclosure for additional cable entry space and/or access. Adds 4" (100mm) or 8" (200mm) to overall enclosure height. HPLW contains 4 corner supports along with corresponding front...
Provide "lift assist" and door support for rear Turret/Data Terminal doors and Desk lids. Replace standard manual door supports. Rated to support 40lb (18kg) Minimum enclosure width of 16" is...
Provide adjustable mounting support for DIN rails (sold separately.) For use in Bases only. Mount into "C" channels (not included). Part Details Click Part No, below, for details (e.g., Product...
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly...
Provides a space for cable organization along top of HME cabinet(s). Mounts directly to top of HME cabinet (with top panel removed) with matching WxD dimensions. Top Module consists of...
Provides additional support to enclosure or suites of joined enclosures housing heavy panel loads. Cannot be mounted where a bridge panel is installed. Recommended for IFMD enclosures. Packaged in quantities...
Provides convenient pullout access and support for printers in bases. Two versions available for high or low applications. Mounts onto Combination Rails (not included). Finished in textured black. Slides included.
Separate kits for Standard Turret/Data Terminal, Deep Turret and Bases. For use with Swing Frame, CRT Mounting Kit and Combination Rails. Mount into "C" channels (not included). Finished in textured...
Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available...
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Can be used in combination with depth grid straps (top and bottom) Allows installation of 19" mounting rails...
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or...
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details...
Standard escutcheon plate and insert can be replaced with several handle options. Die cast Swing Handles (black) open door with a rotating motion, are key-locking and available with padlocking feature.
Used in conjunction with HMEP Swing Panels or HMESWF Swing Frames Provides adjustable location for panels and frame front to rear Comes complete with all mounting hardware Allows for maximum...
Used to replace lifting eyes for ganged enclosures Overall height 3.1" with eyelet hole 1.375" Kit includes 2 plated angles and hardware Weight capacity 2000 lbs per pair Part Details...

Next >>