Key Features:
Photo Features:
Mix and match covers as required
DIN rail mounting mechanism
Enclosure without covers
Cover Options (see table below):
Closed cover
Oval cover
Vented cover
Knockout cover
"ENCLOSURE PC GRY 6.12""L X 3.53""W"
Hammond 1597DIN9GY DIN Rail Enclosure
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1597DIN9GY | 164-1597DIN9GY-ND | 2173990 | 1597DIN9GY |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | DIN Rail Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 3.54 inch (89.92 mm) | 3.54 inch (90 mm) | ||
| Width | 6.22 inch (158 mm) | 1.9 inch (48.26 mm) | ||
| Depth | 2.28 inch (57.91 mm) | 2.28 inch (58 mm) | ||
| Material | Polycarbonate; Polycarbonate, PPE, PS | Polycarbonate | Polycarbonate; Polycarbonate |