Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1597CBK

Description
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top & bottom "snap" together Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally. Bottom half includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Two piece molded construction Top & bottom "snap" together Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Style - Length - Width - Depth (Includes Lid) 1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38 1597Y - Gray Screw-Together 7.90 5.30 2.00 1597V - Gray Snap-Together 5.10 1.60 1.00
Request a Quote Datasheet
Description
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top & bottom "snap" together Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally. Bottom half includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Two piece molded construction Top & bottom "snap" together Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Style - Length - Width - Depth (Includes Lid) 1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38 1597Y - Gray Screw-Together 7.90 5.30 2.00 1597V - Gray Snap-Together 5.10 1.60 1.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1597CBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1597CBK
Small Enclosures - Plastic Enclosures - General Purpose 1597CBK
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top & bottom "snap" together Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally. Bottom half includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Two piece molded construction Top & bottom "snap" together Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Style - Length - Width - Depth (Includes Lid) 1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38 1597Y - Gray Screw-Together 7.90 5.30 2.00 1597V - Gray Snap-Together 5.10 1.60 1.00

Wallmount - ABS Plastic - Snap Together

  • Manufactured by our Japanese agent - stocked by us
  • Molded in ABS plastic
  • Unique rounded side - two piece molded construction
  • Top & bottom "snap" together
  • Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally.
  • Bottom half includes 6 molded in, P.C. board standoffs

ABS Plastic - Screw Fastened Lid

  • Manufactured by our Japanese agent - stocked by us
  • Molded in ABS plastic
  • Includes machine screws & brass inserts
  • Bottom & top half include molded in, P.C. board standoffs

ABS Plastic - Snap Together

  • Manufactured by our Japanese agent - stocked by us
  • Molded in ABS plastic
  • Two piece molded construction
  • Top & bottom "snap" together

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Style - Length - Width - Depth (Includes Lid)
1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38
1597Y - Gray Screw-Together 7.90 5.30 2.00
1597V - Gray Snap-Together 5.10 1.60 1.00

Supplier's Site
Boxes - HM4067-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 5.500"" L x 4.330"" W (139.70mm x 109.98mm) X 1.380"" (35.05mm)"

"Box Plastic, ABS Black Split Sides 5.500"" L x 4.330"" W (139.70mm x 109.98mm) X 1.380"" (35.05mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1597CBK HM4067-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes
Type Electronic and Instrument Enclosures Junction Box
Length 5.5 inch (140 mm)
Width 4.33 inch (110 mm)
Depth 1.38 inch (35.05 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers