Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
HAMMOND MANUFACTURING COMPANY INC.
18A2121 -- ENCLOSURES ACCESSORIES AND HARDWARE
Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
18A2121
Description
ALUM PANEL FOR WALLMT 24X24
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
ALUM PANEL FOR WALLMT 24X24
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18A2121
Enclosures Accessories and Hardware
18A2121
ALUM PANEL FOR WALLMT 24X24
ALUM PANEL FOR WALLMT 24X24
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Enclosures
Product Number
18A2121
Product Name
Enclosures Accessories and Hardware
Type
Junction Box
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Acopian Power Supplies
‘Gold Box’ Circuit Enclosure Boxes
Specs
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
BARTEC
TNCD Flameproof Enclosure
flameproof-enclosures-stainless-steel-iic
Specs
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
AirClean Systems
Walk-In Free-Standing Ductless Enclosure
AC10000WI
Specs
Shape
Rectangular
Length
96 inch (2438 mm)
Width
120 inch (3048 mm)
View Details
SCHURTER Inc
SKD house connection box 160A, DIN 00 (gG)
SKD 160A
Specs
Type
Electronic and Instrument Enclosures
View Details