Hammond Manufacturing Company Inc. Datasheets for Console Enclosures
Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components. They protect sensitive equipment such as computer monitors in harsh, wet, dirty, or dusty environments.
Console Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection... | |
| Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt,... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an... | |
| Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control panel provides an ideal surface... | |
| Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Two piece construction. | |
| Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two... | |
| Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a... | |
| Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured... | |
| Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel,... | |
| Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel... |