Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P6927

Description
1418 INNER PANEL 69X27
Request a Quote Datasheet
Description
1418 INNER PANEL 69X27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P6927 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P6927
Enclosures Accessories and Hardware 18P6927
1418 INNER PANEL 69X27

1418 INNER PANEL 69X27

Buy Now
Rack Components - 18P6927 - 18P6927 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P6927
18P6927
Rack Components - 18P6927 18P6927
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021825-18P6927 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 61 lbs (27.7kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021825-18P6927
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 61 lbs (27.7kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P6927
Electrical Enclosure Accessories 18P6927
Electrical Enclosure Accessories Steel Inner Panel 69 x 27"

Electrical Enclosure Accessories Steel Inner Panel 69 x 27"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P6927 18P6927 18P6927
Product Name Enclosures Accessories and Hardware Rack Components - 18P6927 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details