Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599TABSGY

Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet
Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599TABSGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599TABSGY
Small Enclosures - Plastic Enclosures - General Purpose 1599TABSGY
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos

Features:

  • Low profile - ergonomically designed for a comfortable fit into the user’s hands.
  • Perfect for instrument or mobile data enclosures requiring a touch screen.
  • Choice of three size. All available with or without battery compartment.
  • Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0.
  • Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Integral brass bushings are factory inserted into the top half of the enclosure (see photos).
  • Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54.
  • P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details).
  • "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip.
  • Contains one end panel - removable for easy modification.
  • Bottom half of enclosure includes a square - molded inlay for labels.

Screws:

100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100

100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK

50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50

100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100

Photo Features:


Available in three sizes, two colors (black and gray) and with or without battery compartments.
Battery compartment options include clips for AA's and 9V batteries.

  • 0
  • 1
  • 2

Videos

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599TABSGY
Enclosures, Boxes, & Cases 1599TABSGY
FRABS SMALL TABLET

FRABS SMALL TABLET

Buy Now
Boxes - 164-1599TABSGY-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC GRAY 4.72""L X 3.74""W"

"BOX PLASTIC GRAY 4.72""L X 3.74""W"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599TABSGY 1599TABSGY 164-1599TABSGY-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm)
Width 3.74 inch (95 mm)
Depth 1.06 inch (26.92 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455C802BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
2 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers