Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P3921

Description
1418 INNER PANEL 39X21
Request a Quote Datasheet
Description
1418 INNER PANEL 39X21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P3921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P3921
Enclosures Accessories and Hardware 18P3921
1418 INNER PANEL 39X21

1418 INNER PANEL 39X21

Buy Now
Rack Components - 18P3921 - 18P3921 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P3921
18P3921
Rack Components - 18P3921 18P3921
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021819-18P3921 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 28 lbs (12.7kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021819-18P3921
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 28 lbs (12.7kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P3921
Electrical Enclosure Accessories 18P3921
Electrical Enclosure Accessories Steel Inner Panel 39 x 21"

Electrical Enclosure Accessories Steel Inner Panel 39 x 21"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P3921 18P3921 18P3921
Product Name Enclosures Accessories and Hardware Rack Components - 18P3921 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details