Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of... | |
| Application Designed to bolt together in any number of units for maximum flexibility and ease of transportation. The UHDM system consists of a Master enclosure to house the flange mounted... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential... | |
| Features: Constructed in 14-gauge steel. 19" mounting EIA tapped 10-32 mounting rails. Horizontal or vertical equipment mounting. Rear cable access for cable management. Side cable access is included for the... | |
| The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack... | |
| The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front... | |
| Wallmount Access Enclosure 26U 36 x 24 x 24 |
| << Prev |