Hammond Manufacturing Company Inc. Datasheets for Wireways
Wireways are designed to protect electrical wires from dust, dirt, water and oil.
Wireways: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Application Designed for use as a junction or pull box. Standards UL870 Type 1 cUL Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded... | |
| Application Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards UL870 Type 3R CSA... | |
| Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. All sections and fittings are completely open on each side to allow wires and cables to... | |
| Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12,... | |
| Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12... | |
| Application Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water while providing a measure of corrosion protection. Standards UL 870 Type 1, 12, 4, 4X... | |
| Application Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards UL 870 Type 1, 12, 4 CSA Type 1, 12, 4 Complies with NEMA... | |
| Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Type... | |
| Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Stainless steel construction provides... | |
| Construction Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish Finished in ANSI 61 gray. Part Details Click Part... | |
| Construction Covers are formed from 10 gauge Type 304 stainless steel. Solid oil resistant gasket and hardware included with each cover plate. Part Details Click Part No, below, for details... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - 4 x 4 - 6 x 6 - 8 x 8 Description - Part... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 1" Nipple - 2" Nipple - 3" Nipple - 6" Nipple - Part No. -... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Box Entry Swivel Nipple - Standard Swivel Nipple - Part No. - Part No. -... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - For use with 1485BS9 - 2.5 x 2.5 1485CS9 - 4 x... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - For use with 1485BSM - 2.5 x 2.5 1485CSM - 4 x... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Reduces - to - H - W 1487DRESS - 6 x 6... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Reduces from - to 1485CRE - 4 x 4 2.5 x 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1487CTSS - 4 x 4 1487DTSS - 6 x 6 1487ETSS... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Swivel Nipple - Part No. - Size 1487CV2SS - 4 x 4 1487DV2SS -... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 6" Nipple Part No. - Size 1487CM6SS... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with -... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with 1485BL2... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with 1487CL2SS... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Reduces - to -... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Reduces from - to... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485B4N - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485B4P - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485B4Q - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485B9N - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485B9P - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485B9Q - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485BTN - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485BTQ - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1485BY - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487B2P - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487B4P - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487B9P - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487BT - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487BY - 2.5... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487C4PSS 4 x... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487C9PSS 4 x... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Size 1487CXSS 4 x... | |
| Allows for easy alignment of sections or fittings Metal flanges Flexible synthetic "bellows" middle section Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)... | |
| Allows on site length adjustment of 1.5" to 13.5" Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1487BX -... | |
| Allows on site length adjustment of 2" to 7" Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BX -... | |
| Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. | |
| Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... | |
| Divides wireway into two or more compartments. Barriers are fastened to wireway sections with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)... | |
| For lengths up to 12". Cut off body and weld on flange. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. -... | |
| Includes inner panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - Enclosure -... | |
| Lay-in nipples come with a special sealing plate which cannot be used adjacent to swivel nipples (use 1487 Series nipples) Part Details Click Part No, below, for details (e.g., Product... | |
| Use inside box when entering with "Lay-In" Wireway. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to:... | |
| Used to rotate the open side of a wireway run by 90° and maintain the lay-in feature Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... |
| Next >> |