Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18G2117

Description
GALV PANEL FOR WALLMT 24X20
Request a Quote Datasheet
Description
GALV PANEL FOR WALLMT 24X20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18G2117 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18G2117
Enclosures Accessories and Hardware 18G2117
GALV PANEL FOR WALLMT 24X20

GALV PANEL FOR WALLMT 24X20

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18G2117
Electrical Enclosure Accessories 18G2117
Electrical Enclosure Accessories GalvanizedSteelPanel 21.00x17.00"

Electrical Enclosure Accessories GalvanizedSteelPanel 21.00x17.00"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18G2117 18G2117
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers