Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599TABSBKBAT

Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet
Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599TABSBKBAT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599TABSBKBAT
Small Enclosures - Plastic Enclosures - General Purpose 1599TABSBKBAT
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos

Features:

  • Low profile - ergonomically designed for a comfortable fit into the user’s hands.
  • Perfect for instrument or mobile data enclosures requiring a touch screen.
  • Choice of three size. All available with or without battery compartment.
  • Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0.
  • Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Integral brass bushings are factory inserted into the top half of the enclosure (see photos).
  • Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54.
  • P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details).
  • "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip.
  • Contains one end panel - removable for easy modification.
  • Bottom half of enclosure includes a square - molded inlay for labels.

Screws:

100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100

100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK

50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50

100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100

Photo Features:


Available in three sizes, two colors (black and gray) and with or without battery compartments.
Battery compartment options include clips for AA's and 9V batteries.

  • 0
  • 1
  • 2

Videos

Supplier's Site
Hand Held Enclosures - 2287425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2287425
Hand Held Enclosures 2287425
Hand Held Tablet Enclosure

Hand Held Tablet Enclosure

Supplier's Site
Boxes - 164-1599TABSBKBAT-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC BLK 4.72""L X 3.74""W"

"BOX PLASTIC BLK 4.72""L X 3.74""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599TABSBKBAT
Enclosures, Boxes, & Cases 1599TABSBKBAT
FRABS SMALL TABLET W BAT

FRABS SMALL TABLET W BAT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599TABSBKBAT 2287425 164-1599TABSBKBAT-ND 1599TABSBKBAT
Product Name Small Enclosures - Plastic Enclosures - General Purpose Hand Held Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm) 4.72 inch (120 mm)
Width 3.74 inch (95 mm)
Depth 1.06 inch (26.92 mm) 1.06 inch (27 mm)
Material ABS Plastic Polycarbonate; ABS; ABS ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
Small Enclosures - Extruded Enclosures - 1455L1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers