Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 22P6868

Description
INNER PANEL FOR 1422F SIZE ENC
Request a Quote
Description
INNER PANEL FOR 1422F SIZE ENC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 22P6868 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
22P6868
Enclosures Accessories and Hardware 22P6868
INNER PANEL FOR 1422F SIZE ENC

INNER PANEL FOR 1422F SIZE ENC

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 22P6868
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Box With Carrying Handle - FCH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details