Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599KSTLGYBAT

Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote
Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599KSTLGYBAT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599KSTLGYBAT
Small Enclosures - Plastic Enclosures - General Purpose 1599KSTLGYBAT
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.

Features:

  • Rear of units contain one or two flat removable panels (depending on console size) for easy modifications.
  • Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0.
  • Economy version is molded from general purpose (not flame retardant) ABS plastic.
  • Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2,

Photo Features:


Short slope (above) and long slope (below).
Standard models use machine screws into brass bushings. Economy models use self-tapping screws.
"K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels.

Accessories

Screws:

Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100.
Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100.
Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100


Optional Battery Holders

  • Designed for our battery door enclosure (part numbers ending in BAT).
  • Includes all the parts required to install the battery or batteries.
  • Includes the battery holder, wires and foam anti-rattle pad.
  • Refer to "Battery Holder Compatibility" table below.
Supplier's Site
Enclosures, Boxes, & Cases - 1599KSTLGYBAT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599KSTLGYBAT
Enclosures, Boxes, & Cases 1599KSTLGYBAT
PLASTIC BOX W/BATTERY DOOR

PLASTIC BOX W/BATTERY DOOR

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1599KSTLGYBAT 1599KSTLGYBAT
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 8.66 inch (220 mm)
Width 5.5 inch (140 mm)
Depth 1.6 inch (40.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details