Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 20P4634

Description
1420 INNER PANEL 46X34
Request a Quote
Description
1420 INNER PANEL 46X34
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 20P4634 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
20P4634
Enclosures Accessories and Hardware 20P4634
1420 INNER PANEL 46X34

1420 INNER PANEL 46X34

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 20P4634
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4263 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
TK Series Enclosures - 106-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers