Hammond Manufacturing Company Inc. Electrical Enclosure Accessories 18B236

Description
Electrical Enclosure Accessories Bracket Assembly 2 Brackets 32.5"
Datasheet
Description
Electrical Enclosure Accessories Bracket Assembly 2 Brackets 32.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18B236
Electrical Enclosure Accessories 18B236
Electrical Enclosure Accessories Bracket Assembly 2 Brackets 32.5"

Electrical Enclosure Accessories Bracket Assembly 2 Brackets 32.5"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 18B236
Product Name Electrical Enclosure Accessories
Length 32.5 inch (825 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers