Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P4521

Description
1418 INNER PANEL 45X21
Request a Quote Datasheet
Description
1418 INNER PANEL 45X21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P4521 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P4521
Enclosures Accessories and Hardware 18P4521
1418 INNER PANEL 45X21

1418 INNER PANEL 45X21

Buy Now
Rack Components - 18P4521 - 18P4521 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P4521
18P4521
Rack Components - 18P4521 18P4521
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021822-18P4521 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 32 lbs (14.5kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021822-18P4521
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 32 lbs (14.5kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P4521
Electrical Enclosure Accessories 18P4521
Electrical Enclosure Accessories Steel Inner Panel 45 x 21"

Electrical Enclosure Accessories Steel Inner Panel 45 x 21"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P4521 18P4521 18P4521
Product Name Enclosures Accessories and Hardware Rack Components - 18P4521 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers