Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Description: Inner panel for 1554 and 1555 series enclosures. Made from 16ga galvanized steel Includes hardware for mounting panel to enclosure. | |
| Description Replacement gaskets for Hammond 1554, 1555, and 1555F series enclosures Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Sold in pairs | |
| Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features... | |
| Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use. End panels are... | |
| Key Features: Ergonomically designed for a comfortable fit into the user’s hand. Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or... | |
| Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS... | |
| Key Features: Ergonomically designed for hand-held comfort. Designed to meet IP65. Uses a one piece silicone gasket (installed). Enclosure utilizes tongue & groove construction - molded into the top & | |
| Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries... | |
| Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin... | |
| Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete... | |
| Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat... | |
| Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards... |
| << Prev | Next >> |