Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| enclosure - diecast | |
| Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of... | |
| Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved... | |
| Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved... | |
| Key Features: High impact strength, zinc diecast alloy (tough - yet easy to machine), electronic instrument enclosure. Zinc material also offers easy ability to plate the enclosure. Zinc material is... | |
| Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look... | |
| Key Features: Inner Panel designed to fit 1557 series enclosures Made from 0.081" thick aluminum Includes hardware to mount the panel to the inside of the enclosure |
| << Prev | Next >> |